XP Power DNR Series DC Power Supply DNR30US24

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR30US24 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR30US24
DNR Series DC Power Supply DNR30US24
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1099-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1099-ND
Industrial, DIN Rail Power Supplies 1470-1099-ND
AC/DC DIN RAIL SUPPLY 24V 30W

AC/DC DIN RAIL SUPPLY 24V 30W

Buy Now Datasheet
Power Supply/Voltage Converter PC Board Mount - 18865153 - Radwell International
Willingboro, NJ, United States
Power Supply/Voltage Converter PC Board Mount
18865153
Power Supply/Voltage Converter PC Board Mount 18865153
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.25A, 24V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:30W; OUTPUT VOLTAGE - OUTPUT 1:24VDC; OUTPUT CURRENT - OUTPUT 1:1.25A; OUTPUT VOLTAGE - OUTPUT 2:-; HEIGHT:90MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.25A, 24V; POWER SUPPLY APPROVALS:ITE; NO. OF OUTPUTS:1 OUTPUT; OUTPUT POWER MAX:30W; OUTPUT VOLTAGE - OUTPUT 1:24VDC; OUTPUT CURRENT - OUTPUT 1:1.25A; OUTPUT VOLTAGE - OUTPUT 2:-; HEIGHT:90MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Xp Power - 19P1926 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Xp Power
19P1926
Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Xp Power 19P1926
AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 30W, 1.25A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Height:90mm RoHS Compliant: Yes

Supplier's Site
Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Xp Power - 53M7448 - Newark, An Avnet Company
Chicago, IL, United States
Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Xp Power
53M7448
Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Xp Power 53M7448
DIN Rail Mount Power Supply, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A RoHS Compliant: Yes

DIN Rail Mount Power Supply, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR30US24 1470-1099-ND 18865153 19P1926 53M7448
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Power Supply/Voltage Converter PC Board Mount Ac-Dc Converter, Din Rail, 1 O/p, 30W, 1.25A, 24V; Power Supply Approvals Xp Power Din Rail Mount Power Supply, Fixed, 85 V, 264 V, 30 W, 24 V, 1.25 A Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.60 - Switch mode power supply - 786012302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Current Source Power Unit - 4103C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCS80-13E - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details