The ECE05US09 is a compact AC-DC power supply from XP Power, designed to deliver 5 watts of output power at a nominal voltage of 9 VDC. It features a peak load capability of 0.66 A for short durations and operates efficiently with an efficiency rating of 82% at full load. The input voltage range is broad, accommodating 85-264 VAC, and it has a low no-load input power consumption of less than 0.3 W. This power supply does not require a minimum load and offers excellent line and load regulation, with deviations of ±0.5% and ±1% respectively. It includes protections against overvoltage, overload, and short circuits, ensuring reliable operation. The operating temperature range is from -25 °C to +70 °C, with derating above 50 °C. The device is encapsulated for PCB mounting and has a high isolation voltage of 4000 VAC between input and output. The ECE05US09 is suitable for applications requiring a compact power supply with robust performance and safety features, making it a viable option for engineers looking for reliable power solutions in their designs.
• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty
Enclosed AC DC Converters 1 Output 9V 550mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 9 V, 550 mA RoHS Compliant: Yes
AC/DC CONVERTER 9V 5W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | ECE05US09 | 1470-1109-ND | 94T3094 | ECE05US09 |
| Product Name | ECE05 Series AC-DC Power Supply | AC DC Converters | Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 9 V, 550 Ma Rohs Compliant Xp Power | Power Supplies - Board Mount - AC DC Converters |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) | -25 to ? C (-13 to ? F) |