XP Power DC DC Converters DTE0648D12

Description
Enclosed DC DC Converter 2 Output 12V -12V 250mA, 250mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 12V -12V 250mA, 250mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE0648D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE0648D12-ND
DC DC Converters 1470-DTE0648D12-ND
Enclosed DC DC Converter 2 Output 12V -12V 250mA, 250mA 75V Input

Enclosed DC DC Converter 2 Output 12V -12V 250mA, 250mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power - 28AH0878 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power
28AH0878
Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power 28AH0878
DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 6W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12V; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Xp Power - 39AH0549 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Xp Power
39AH0549
Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Xp Power 39AH0549
DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 6W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE0648D12-ND 28AH0878 39AH0549
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 6W; Power Supply Approvals Xp Power Dc-Dc Converter, 2 O/p, 6W Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.2500 amps 0.2500 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data