XP Power AC-DC Power Supplies DPC70US12

Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 12 V to 48 V Nominal Outputs <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 12 V to 48 V Nominal Outputs <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DPC70US12 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
DPC70US12
AC-DC Power Supplies DPC70US12
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 12 V to 48 V Nominal Outputs <0.5 W No Load Input Power 3 Year Warranty

Green XP Power

  • Ultra Slim Design
  • Ambient Operation from -25 °C to +70 °C
  • High Efficiency
  • Wide Output Adjustment Range
  • 12 V to 48 V Nominal Outputs
  • <0.5 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-4058-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4058-ND
Industrial, DIN Rail Power Supplies 1470-4058-ND
AC/DC DIN RAIL SUPPLY 12V 70W

AC/DC DIN RAIL SUPPLY 12V 70W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 5.5A; Power Supply Approvals Xp Power - 14AC2513 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 5.5A; Power Supply Approvals Xp Power
14AC2513
Power Supply, Ac-Dc, 12V, 5.5A; Power Supply Approvals Xp Power 14AC2513
POWER SUPPLY, AC-DC, 12V, 5.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Voltage - Output 1:12V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 5.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:66W; Output Voltage - Output 1:12V; Output Current - Output 1:5.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DPC70US12 1470-4058-ND 14AC2513
Product Name AC-DC Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 5.5A; Power Supply Approvals Xp Power
Type AC/DC Converter 1 DC Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN010RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details