XP Power AC DC Converters CU10-12

Description
Open Frame AC DC Converters 1 Output 12V 840mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 840mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU10-12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU10-12-ND
AC DC Converters CU10-12-ND
Open Frame AC DC Converters 1 Output 12V 840mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 840mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 840Ma, 12V; Power Supply Approvals Xp Power - 72K7910 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 840Ma, 12V; Power Supply Approvals Xp Power
72K7910
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 840Ma, 12V; Power Supply Approvals Xp Power 72K7910
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 840mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 840mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:840mA; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 12 V, 840 Ma Rohs Compliant Xp Power - 96K8230 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 12 V, 840 Ma Rohs Compliant Xp Power
96K8230
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 12 V, 840 Ma Rohs Compliant Xp Power 96K8230
AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 12 V, 840 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 12 V, 840 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU10-12-ND 72K7910 96K8230
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 840Ma, 12V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 12 V, 840 Ma Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
DC Output Current 0.8400 amps 0.8400 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details