XP Power DC DC Converters CA20P-5

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3276-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3276-ND
DC DC Converters 1470-3276-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 4.75V - 5.25V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 2000V 500µA 4.75V - 5.25V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CA20P-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CA20P-5
Power Supplies - Board Mount - DC DC Converters CA20P-5
DC DC CONVERTER 2000V 1W

DC DC CONVERTER 2000V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power - 78Y6059 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power
78Y6059
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power 78Y6059
DC-DC CONVERTER, 1 O/P, 2KV, 500UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 2KV, 500UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:500µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power - 84Y5674 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power
84Y5674
Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power 84Y5674
DC-DC CONVERTER, 1 O/P, 2KV, 500UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:2kV; Output Current Max:500µA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: NA

DC-DC CONVERTER, 1 O/P, 2KV, 500UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:2kV; Output Current Max:500µA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3276-ND CA20P-5 78Y6059 84Y5674
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; High Voltage Power Supply Type Xp Power Dc-Dc Converter, 1 O/p, 2Kv, 500Ua; Product Range Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
DC Input Voltage 4.8 to 5.2 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 202A-30KV-NEG-PFC - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Precision Low-Noise DC and AC/DC Current Voltage Source - MeasureReady™ - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing; Rack Mount
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details