XP Power Industrial, DIN Rail Power Supplies DTE2024S5V1-D

Description
DC/DC DIN RAIL SUPPLY 5.1V 20W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 5.1V 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2024S5V1-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2024S5V1-D-ND
Industrial, DIN Rail Power Supplies DTE2024S5V1-D-ND
DC/DC DIN RAIL SUPPLY 5.1V 20W

DC/DC DIN RAIL SUPPLY 5.1V 20W

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power - 77Y4562 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power
77Y4562
Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power 77Y4562
DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 4A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2024S5V1-D-ND 77Y4562
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 5.1V, 4A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
Power Supply - 65935433 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000008897-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2.5 amps
View Details