XP Power AC DC Converters CLC175US24-M

Description
Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US24-M-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US24-M-ND
AC DC Converters CLC175US24-M-ND
Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 6.9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power - 79R9147 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
79R9147
Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power 79R9147
POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.9A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 24V, 6.9A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Voltage - Output 1:24V; Output Current - Output 1:6.9A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US24-M-ND 79R9147
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 24V, 6.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-48V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000008899-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details
AC-DC Converters - 2139028P - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Power 7.5 watts
View Details