XP Power DC DC Converters C06N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 1.67mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 1.67mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3244-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3244-ND
DC DC Converters 1470-3244-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 1.67mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -600V 1.67mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -600V, 1670Ua; Product Range Xp Power - 84Y5712 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -600V, 1670Ua; Product Range Xp Power
84Y5712
Dc-Dc Converter, 1 O/p, -600V, 1670Ua; Product Range Xp Power 84Y5712
DC-DC CONVERTER, 1 O/P, -600V, 1670UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-600V; Output Current Max:1.67mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -600V, 1670UA; Product Range:C Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:-600V; Output Current Max:1.67mA; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 1 O/p, -600V, 1670Ua; High Voltage Power Supply Type Xp Power - 78Y6071 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -600V, 1670Ua; High Voltage Power Supply Type Xp Power
78Y6071
Dc-Dc Converter, 1 O/p, -600V, 1670Ua; High Voltage Power Supply Type Xp Power 78Y6071
DC-DC CONVERTER, 1 O/P, -600V, 1670UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1.67mA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -600V, 1670UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1.67mA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3244-ND 84Y5712 78Y6071
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -600V, 1670Ua; Product Range Xp Power Dc-Dc Converter, 1 O/p, -600V, 1670Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 0.0017 amps 0.0017 amps 0.0017 amps
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Linear Power Supplies 5V/12V Combinations -  - Acopian Power Supplies
Specs
Type DC Power Supply; DC Power System; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details