XP Power DC DC Converters DTE2048S24

Description
Enclosed DC DC Converter 1 Output 24V 835mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 835mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3361-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3361-ND
DC DC Converters 1470-3361-ND
Enclosed DC DC Converter 1 Output 24V 835mA 75V Input

Enclosed DC DC Converter 1 Output 24V 835mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power - 77Y4565 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
77Y4565
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power 77Y4565
DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3361-ND 77Y4565
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC1 Enclosed Power Supply - PS-12-MC1 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
High Voltage Power Supplies - 802L-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1150-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 14 amps
View Details
2 suppliers