XP Power CCH400/600 Series AC-DC Power Supply CCH400PS12

Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet
Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCH400/600 Series AC-DC Power Supply - CCH400PS12 - XP Power
Sunnyvale, CA, USA
CCH400/600 Series AC-DC Power Supply
CCH400PS12
CCH400/600 Series AC-DC Power Supply CCH400PS12
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

Supplier's Site Datasheet
AC DC Converters - 1470-4413-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4413-ND
AC DC Converters 1470-4413-ND
Enclosed AC DC Converters 1 Output 12V 34A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 12V 34A 90 ~ 264 VAC Input

Buy Now Datasheet

Technical Specifications

  XP Power DigiKey
Product Category Power Supplies Power Supplies
Product Number CCH400PS12 1470-4413-ND
Product Name CCH400/600 Series AC-DC Power Supply AC DC Converters
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Applications Instrumentation, Military
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-12-05Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500W High Input Voltage - 1000Vdc Input - HVI 500-1K/XX-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Supplies - 5000011495-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details