XP Power DNR Series DC Power Supply DNR05US12

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR05US12 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR05US12
DNR Series DC Power Supply DNR05US12
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - DNR05US12-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DNR05US12-ND
Industrial, DIN Rail Power Supplies DNR05US12-ND
AC/DC DIN RAIL SUPPLY 12V 5W

AC/DC DIN RAIL SUPPLY 12V 5W

Buy Now Datasheet
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power - 23T5611 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power
23T5611
Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power 23T5611
AC/DC DIN Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 12 V, 420 mA RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 12 V, 420 mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DNR05US12 DNR05US12-ND 23T5611
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac/dc Din Rail Power Supply, Industrial, Fixed, 90 V, 264 V, 5 W, 12 V, 420 Ma Rohs Compliant Xp Power
Type DC Power Supply 1 DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers