XP Power DC DC Converters DTE4024S5V1

Description
Enclosed DC DC Converter 1 Output 5.1V 8A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5.1V 8A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3364-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3364-ND
DC DC Converters 1470-3364-ND
Enclosed DC DC Converter 1 Output 5.1V 8A 36V Input

Enclosed DC DC Converter 1 Output 5.1V 8A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power - 77Y4578 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power
77Y4578
Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power 77Y4578
DC-DC CONVERTER, 5.1V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 8A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:5.1V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Isolation Voltage:3kV RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5.1V, 8A; No. Of Outputs Xp Power - 99Y0838 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5.1V, 8A; No. Of Outputs Xp Power
99Y0838
Dc-Dc Converter, 5.1V, 8A; No. Of Outputs Xp Power 99Y0838
DC-DC CONVERTER, 5.1V, 8A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5.1V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 5.1V, 8A; No. of Outputs:1 Output; Output Power Max:40W; Output Voltage - Output 1:5.1V; Output Current - Output 1:8A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3364-ND 77Y4578
Product Name DC DC Converters Dc-Dc Converter, 5.1V, 8A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 8 amps 8 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - ARE2815D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
High Voltage Power Supplies - 402-OEM-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Industrial, DIN Rail Power Supplies - PSD-A60W48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 1.25 amps
View Details
2 suppliers