XP Power Industrial, DIN Rail Power Supplies DTE2024S48-D

Description
DC/DC DIN RAIL SUPPLY 48V 20W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 20W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE2024S48-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE2024S48-D-ND
Industrial, DIN Rail Power Supplies DTE2024S48-D-ND
DC/DC DIN RAIL SUPPLY 48V 20W

DC/DC DIN RAIL SUPPLY 48V 20W

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power - 77Y4560 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
77Y4560
Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power 77Y4560
DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.42A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:420mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE2024S48-D-ND 77Y4560
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 0.42A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4200 amps 0.4200 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details
AC AC Wall Power Adapters - 237-2197-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 40 C (14 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5162X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details