XP Power DC DC Converters DTJ1548D12

Description
Enclosed DC DC Converter 2 Output 12V -12V 630mA, 630mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 12V -12V 630mA, 630mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ1548D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ1548D12-ND
DC DC Converters 1470-DTJ1548D12-ND
Enclosed DC DC Converter 2 Output 12V -12V 630mA, 630mA 75V Input

Enclosed DC DC Converter 2 Output 12V -12V 630mA, 630mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power - 07AH2435 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power
07AH2435
Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power 07AH2435
DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:630mA; Output Voltage - Output 2:-12V; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 15W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:630mA; Output Voltage - Output 2:-12V; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ1548D12-ND 07AH2435
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 15W; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 0.6300 amps 0.6300 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 402-OEM-30KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1005 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers