The product is a medical-grade AC-DC power supply with an output voltage of 15V and a maximum output current of 13.3A, designed for convection cooling with a power rating of 200W. It operates within an input voltage range of 80V AC to 264V AC and has a power factor greater than 0.9. The power supply features low earth leakage current (250 OºA max) and patient leakage current (100 OºA max), making it suitable for medical applications. It includes overvoltage, overload, and short circuit protection, ensuring safe operation. The unit has a high efficiency of up to 95% and operates at temperatures up to +70 °C while maintaining full power. It is compliant with various safety standards, including IEC60601-1 for medical devices, and comes with a three-year warranty. This power supply is ideal for engineers looking for reliable and efficient power solutions in medical environments.
CCB200 Series
AC-DC Power Supply
The CCB200 range of single output AC-DC 200 W power supplies feature industry leading efficiency of up to 95% and absolute minimum efficiency of 93% with 90 VAC input and full load.
This leap in efficiency particularly at low input voltages has been achieved by harmonizing digital circuitry with resonant zero current switching techniques.
These techniques coupled with close attention to even the smallest levels of power loss within the unit, have resulted in a convection cooled power supply packaged in a 3" (76.2 mm) x 5" (127 mm) x 1.43" (36 mm) open frame design unequalled in the market today.
System designers can easily integrate the CCB200 into a wide variety of end use applications due to the very low levels of heat dissipated from the supply. This low dissipation results in lower component temperatures and extended lifetime by as much as four times when compared to other convection cooled products with similar power density.
The 200W of power is available without derating over the full input (90—264VAC) and temperature range (-20°C to +70°C).
The five standard models cover the voltage range from 12V - 48V, have dual input fusing and are compliant with IEC60601-1 Medical (BF) and IEC60950-1 IT safety approvals.
Open Frame AC DC Converters 1 Output 15V 13.3A 80 ~ 264 VAC Input
POWER SUPPLY, MEDICAL, AC-DC, 15V, 13.3A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):200W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes
| XP Power | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CCB200PS15 | 1470-4403-ND | 37AC0533 |
| Product Name | CCB200 Series AC-DC Power Supply | AC DC Converters | Power Supply, Medical, Ac-Dc, 15V, 13.3A; Power Supply Approvals Xp Power |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Applications | Instrumentation, IT | ||
| Operating Temperature | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |