XP Power Industrial, DIN Rail Power Supplies DRC60US12

Description
AC/DC DIN RAIL SUPPLY 12V 54W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 12V 54W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - 1470-DRC60US12-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-DRC60US12-ND
Industrial, DIN Rail Power Supplies 1470-DRC60US12-ND
AC/DC DIN RAIL SUPPLY 12V 54W

AC/DC DIN RAIL SUPPLY 12V 54W

Buy Now Datasheet
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Xp Power - 82AH6296 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Xp Power
82AH6296
Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Xp Power 82AH6296
POWER SUPPLY, AC-DC, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:54W; Output Voltage - Output 1:12V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DRC60US12-ND 82AH6296
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 12V, 4.5A; Power Supply Approvals Xp Power
Type 1 DC Power Supply
Operating Temperature -30 to 70 C (-22 to 158 F)
DC Output Current 4.5 amps 4.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers