XP Power ECE10 Series AC-DC Power Supply ECE10US12

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE10 Series AC-DC Power Supply - ECE10US12 - XP Power
Sunnyvale, CA, USA
ECE10 Series AC-DC Power Supply
ECE10US12
ECE10 Series AC-DC Power Supply ECE10US12
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1117-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1117-ND
AC DC Converters 1470-1117-ND
Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 12V 830mA 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power - 89T3522 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power
89T3522
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power 89T3522
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 830mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 830mA, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 12 V, 830 Ma Rohs Compliant Xp Power - 94T3102 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 12 V, 830 Ma Rohs Compliant Xp Power
94T3102
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 12 V, 830 Ma Rohs Compliant Xp Power 94T3102
AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 12 V, 830 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 12 V, 830 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE10US12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE10US12
Power Supplies - Board Mount - AC DC Converters ECE10US12
AC/DC CONVERTER 12V 10W

AC/DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE10US12 1470-1117-ND 89T3522 94T3102 ECE10US12
Product Name ECE10 Series AC-DC Power Supply AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 830Ma, 12V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 10 W, 12 V, 830 Ma Rohs Compliant Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details