XP Power DC DC Converters CB101

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 10000V 100µA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 10000V 100µA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3277-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3277-ND
DC DC Converters 1470-3277-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 10000V 100µA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 10000V 100µA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 10Kv, 1W; High Voltage Power Supply Type Xp Power - 84Y5684 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 10Kv, 1W; High Voltage Power Supply Type Xp Power
84Y5684
Dc-Dc Converter, 10Kv, 1W; High Voltage Power Supply Type Xp Power 84Y5684
DC-DC CONVERTER, 10KV, 1W; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:100µA; Output Voltage Min:0V; Output Voltage Max:10kVRoHS Compliant: NA

DC-DC CONVERTER, 10KV, 1W; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:100µA; Output Voltage Min:0V; Output Voltage Max:10kVRoHS Compliant: NA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3277-ND 84Y5684
Product Name DC DC Converters Dc-Dc Converter, 10Kv, 1W; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Input Voltage 11.5 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-elr-10080-340-3u-27154 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 340 amps
View Details
Mini Encapsulated - With Screw Terminals DC-DC Converters 5 Vdc in to 28 Vdc in - Single and Dual Tracking Outputs -  - Acopian Power Supplies
Specs
Type DC Power System; DC-DC Converter
Form Factor DIN Rail; Desktop / Free Standing; Wall Mount
Applications Instrumentation
View Details