XP Power DC DC Converters C03

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 300V 3.3mA 11.5V - 16V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 300V 3.3mA 11.5V - 16V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3241-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3241-ND
DC DC Converters 1470-3241-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 300V 3.3mA 11.5V - 16V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 300V 3.3mA 11.5V - 16V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 300V, 3300Ua; High Voltage Power Supply Type Xp Power - 78Y6068 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 300V, 3300Ua; High Voltage Power Supply Type Xp Power
78Y6068
Dc-Dc Converter, 1 O/p, 300V, 3300Ua; High Voltage Power Supply Type Xp Power 78Y6068
DC-DC CONVERTER, 1 O/P, 300V, 3300UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:3.3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 300V, 3300UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:3.3mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3241-ND 78Y6068
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 300V, 3300Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 0.0033 amps 0.0033 amps
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details