XP Power Industrial, DIN Rail Power Supplies DTE6024S48-D

Description
DC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE6024S48-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE6024S48-D-ND
Industrial, DIN Rail Power Supplies DTE6024S48-D-ND
DC/DC DIN RAIL SUPPLY 48V 60W

DC/DC DIN RAIL SUPPLY 48V 60W

Buy Now Datasheet
Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power - 77Y4593 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power
77Y4593
Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power 77Y4593
DC-DC CONVERTER, 48V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE6024S48-D-ND 77Y4593
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Induction Power Supply Unit - VIP® Multi-Switch™ - Inductotherm Group
Specs
Applications Instrumentation, Graphite Heating Applications
DC Output Power 1.50E6 watts
Number of Outputs 8 #
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-170-3u-27477 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 170 amps
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details