XP Power AC DC Converters CLC175US48

Description
Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US48-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US48-ND
AC DC Converters CLC175US48-ND
Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 48V 3.5A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power - 04R8366 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power
04R8366
Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power 04R8366
POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; External Depth:76.2mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 48V, 3.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; External Depth:76.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US48-ND 04R8366
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 48V, 3.5A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1000W-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Power 1000 watts
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details
AC/DC Adapters - 1217053 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
View Details