XP Power AC-DC Power Supplies DPC70US24

Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 12 V to 48 V Nominal Outputs <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet
Description
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 12 V to 48 V Nominal Outputs <0.5 W No Load Input Power 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DPC70US24 - XP Power
Sunnyvale, CA, USA
AC-DC Power Supplies
DPC70US24
AC-DC Power Supplies DPC70US24
Green XP Power Ultra Slim Design Ambient Operation from -25 °C to +70 °C High Efficiency Wide Output Adjustment Range 12 V to 48 V Nominal Outputs <0.5 W No Load Input Power 3 Year Warranty

Green XP Power

  • Ultra Slim Design
  • Ambient Operation from -25 °C to +70 °C
  • High Efficiency
  • Wide Output Adjustment Range
  • 12 V to 48 V Nominal Outputs
  • <0.5 W No Load Input Power
  • 3 Year Warranty
Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-4059-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-4059-ND
Industrial, DIN Rail Power Supplies 1470-4059-ND
AC/DC DIN RAIL SUPPLY 24V 70W

AC/DC DIN RAIL SUPPLY 24V 70W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Xp Power - 14AC2515 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Xp Power
14AC2515
Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Xp Power 14AC2515
POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site
Power Supply, Ac-Dc, 24V, 3A; No. Of Outputs Xp Power - 15AC6458 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3A; No. Of Outputs Xp Power
15AC6458
Power Supply, Ac-Dc, 24V, 3A; No. Of Outputs Xp Power 15AC6458
POWER SUPPLY, AC-DC, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3A; No. of Outputs:1 Output; Output Power Max:72W; Output Voltage - Output 1:24V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DPC70US24 1470-4059-ND 14AC2515
Product Name AC-DC Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3A; Power Supply Approvals Xp Power
Type AC/DC Converter 1 DC Power Supply
Form Factor DIN Rail
Applications Instrumentation
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Regulatory Compliance RoHS RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
Switching Power Supplies - 1227744 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details