XP Power DC DC Converters CA05N-5

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 4.75V - 5.25V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 4.75V - 5.25V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3266-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3266-ND
DC DC Converters 1470-3266-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 4.75V - 5.25V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -500V 2mA 4.75V - 5.25V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power - 78Y6049 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power
78Y6049
Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power 78Y6049
DC-DC CONVERTER, 1 O/P, -500V, 2000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -500V, 2000UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:2mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3266-ND 78Y6049
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, -500V, 2000Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F)
DC Output Current 0.0020 amps 0.0020 amps
Unlock Full Specs
to access all available technical data