XP Power DC DC Converters DTE2024S24

Description
Enclosed DC DC Converter 1 Output 24V 835mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 24V 835mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3357-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3357-ND
DC DC Converters 1470-3357-ND
Enclosed DC DC Converter 1 Output 24V 835mA 36V Input

Enclosed DC DC Converter 1 Output 24V 835mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power - 77Y4557 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
77Y4557
Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power 77Y4557
DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3357-ND 77Y4557
Product Name DC DC Converters Dc-Dc Converter, 24V, 0.835A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details