XP Power DC DC Converters DTE6024S12

Description
Enclosed DC DC Converter 1 Output 12V 5A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 5A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3373-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3373-ND
DC DC Converters 1470-3373-ND
Enclosed DC DC Converter 1 Output 12V 5A 36V Input

Enclosed DC DC Converter 1 Output 12V 5A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 5A; No. Of Outputs Xp Power - 99Y0848 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A; No. Of Outputs Xp Power
99Y0848
Dc-Dc Converter, 12V, 5A; No. Of Outputs Xp Power 99Y0848
DC-DC CONVERTER, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power - 77Y4588 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power
77Y4588
Dc-Dc Converter, 12V, 5A; Power Supply Approvals Xp Power 77Y4588
DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Regulation:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3373-ND 99Y0848
Product Name DC DC Converters Dc-Dc Converter, 12V, 5A; No. Of Outputs Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 5 amps 5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
75 W Single Phase Single Output Low Profile Power Supplies - PS-7524 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers