XP Power DC DC Converters DTJ1524S12

Description
Enclosed DC DC Converter 1 Output 12V 1.25A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 1.25A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ1524S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ1524S12-ND
DC DC Converters 1470-DTJ1524S12-ND
Enclosed DC DC Converter 1 Output 12V 1.25A 36V Input

Enclosed DC DC Converter 1 Output 12V 1.25A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power - 07AH2430 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
07AH2430
Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power 07AH2430
DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Width:31.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-DTJ1524S12-ND 07AH2430
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.25A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 20461216 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 5.0 volts
View Details
DC Power Supply - HPD30-10 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 300 watts
View Details