XP Power AC DC Converters CU10-13

Description
Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU10-13-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU10-13-ND
AC DC Converters CU10-13-ND
Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 15V 670mA 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 670Ma, 15V; Power Supply Approvals Xp Power - 72K7911 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 670Ma, 15V; Power Supply Approvals Xp Power
72K7911
Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 670Ma, 15V; Power Supply Approvals Xp Power 72K7911
AC-DC CONV, PCB MOUNT, 1 O/P, 10W, 670mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

AC-DC CONV, PCB MOUNT, 1 O/P, 10W, 670mA, 15V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:15V; Output Current - Output 1:670mA; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 15 V, 670 Ma Rohs Compliant Xp Power - 96K8231 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 15 V, 670 Ma Rohs Compliant Xp Power
96K8231
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 15 V, 670 Ma Rohs Compliant Xp Power 96K8231
AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 15 V, 670 mA RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 15 V, 670 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU10-13-ND 72K7911 96K8231
Product Name AC DC Converters Ac-Dc Conv, Pcb Mount, 1 O/p, 10W, 670Ma, 15V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 15 V, 670 Ma Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
DC Output Current 0.6700 amps 0.6700 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products