XP Power Industrial, DIN Rail Power Supplies DTE6048S48-D

Description
DC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE6048S48-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE6048S48-D-ND
Industrial, DIN Rail Power Supplies DTE6048S48-D-ND
DC/DC DIN RAIL SUPPLY 48V 60W

DC/DC DIN RAIL SUPPLY 48V 60W

Buy Now Datasheet
Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power - 77Y4601 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power
77Y4601
Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power 77Y4601
DC-DC CONVERTER, 48V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 1.25A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:60W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Regulation:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE6048S48-D-ND 77Y4601
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 1.25A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.25 amps 1.25 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6731 360W Basic DC Switching Power Supply 80V/15A - UDP6731 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 80.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2156-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5045X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PSH5-30-220 Bench-top Power Supply - PSH5-30-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details