XP Power DC DC Converters DTE0624S12

Description
Enclosed DC DC Converter 1 Output 12V 500mA 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 500mA 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE0624S12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE0624S12-ND
DC DC Converters 1470-DTE0624S12-ND
Enclosed DC DC Converter 1 Output 12V 500mA 36V Input

Enclosed DC DC Converter 1 Output 12V 500mA 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power - 28AH0873 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power
28AH0873
Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power 28AH0873
DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 0.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:500mA; Output Voltage - Output 2:-; Isolation Voltage:3kVRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Xp Power - 39AH0544 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Xp Power
39AH0544
Dc-Dc Converter, 12V, 0.5A Rohs Compliant Xp Power 39AH0544
DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

DC-DC CONVERTER, 12V, 0.5A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE0624S12-ND 28AH0873 39AH0544
Product Name DC DC Converters Dc-Dc Converter, 12V, 0.5A; Power Supply Approvals Xp Power Dc-Dc Converter, 12V, 0.5A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.5000 amps 0.5000 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Mini Encapsulated Regulated Dc/dc Converter Acopian - 94AC8036 - Newark, An Avnet Company
Specs
Type DC-DC Converter
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details