XP Power DC DC Converters CA10P

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 15.5V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 15.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3270-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3270-ND
DC DC Converters 1470-3270-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 15.5V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output 1000V 1mA 11.5V - 15.5V Input

Buy Now Datasheet
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; Product Range Xp Power - 84Y5668 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; Product Range Xp Power
84Y5668
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; Product Range Xp Power 84Y5668
DC-DC CONVERTER, 1 O/P, 1KV, 1000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Max:1mA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 1KV, 1000UA; Product Range:CA Series; Output Power Max:1W; Output Voltage Min:0V; Output Voltage Max:1kV; Output Current Max:1mA; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power - 78Y6053 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power
78Y6053
Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power 78Y6053
DC-DC CONVERTER, 1 O/P, 1KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 1KV, 1000UA; High Voltage Power Supply Type:Regulated; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:1mA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CA10P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CA10P
Power Supplies - Board Mount - DC DC Converters CA10P
DC DC CONVERTER 1000V 1W

DC DC CONVERTER 1000V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3270-ND 84Y5668 78Y6053 CA10P
Product Name DC DC Converters Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; Product Range Xp Power Dc-Dc Converter, 1 O/p, 1Kv, 1000Ua; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
DC Output Current 1.00E-3 amps 1.00E-3 amps 1.00E-3 amps
DC Input Voltage 11.5 to 15.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9200-25-1u-29383 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 25 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS862 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 65 C (-22 to 149 F)
View Details
Texas Instruments - TPS7H4010 SEP - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Texas Instruments
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details