XP Power Industrial, DIN Rail Power Supplies DTE4048S48-D

Description
DC/DC DIN RAIL SUPPLY 48V 40W
Request a Quote Datasheet
Description
DC/DC DIN RAIL SUPPLY 48V 40W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - DTE4048S48-D-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
DTE4048S48-D-ND
Industrial, DIN Rail Power Supplies DTE4048S48-D-ND
DC/DC DIN RAIL SUPPLY 48V 40W

DC/DC DIN RAIL SUPPLY 48V 40W

Buy Now Datasheet
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power - 77Y4585 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power
77Y4585
Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power 77Y4585
DC-DC CONVERTER, 48V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 0.835A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:835mA; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTE4048S48-D-ND 77Y4585
Product Name Industrial, DIN Rail Power Supplies Dc-Dc Converter, 48V, 0.835A; Power Supply Approvals Xp Power
Type 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.8350 amps 0.8350 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

53.2 to 58.8 Volt (V) Adjustable Output Voltage Range ABU 125 Series Switch Mode Power Supply - ABU125-540 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Regulatory Compliance UL 60950-1, (Insulation Class -1)
View Details
3 suppliers