XP Power AC DC Converters CU10-10

Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CU10-10-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CU10-10-ND
AC DC Converters CU10-10-ND
Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 5V 2A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power - 72K7909 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power
72K7909
Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power 72K7909
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 10W, 2A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:10W; Output Voltage - Output 1:5V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Width:45mm RoHS Compliant: Yes

Supplier's Site
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power - 96K8229 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power
96K8229
Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power 96K8229
AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CU10-10-ND 72K7909 96K8229
Product Name AC DC Converters Ac-Dc Converter, Pcb Mount, 1 O/p, 10W, 2A, 5V; Power Supply Approvals Xp Power Ac/dc Pcb Mount Power Supply, Medical, Adjustable, Fixed, 85 V, 264 V, 10 W, 5 V, 2 A Rohs Compliant Xp Power
Type AC/DC Converter; Medical Power Supply; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Board Mount; Open Frame
Operating Temperature 0 to 65 C (32 to 149 F)
DC Output Current 2 amps 2 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR150-12B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details