XP Power AC DC Converters CLC175US12

Description
Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - CLC175US12-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
CLC175US12-ND
AC DC Converters CLC175US12-ND
Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 12V 13.9A 85 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power - 04R8364 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power
04R8364
Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power 04R8364
POWER SUPPLY, AC-DC, MEDICAL, 12V, 13.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; External Width:127mmRoHS Compliant: Yes

POWER SUPPLY, AC-DC, MEDICAL, 12V, 13.9A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):175W @ 10CFM; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 264V AC; External Width:127mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CLC175US12-ND 04R8364
Product Name AC DC Converters Power Supply, Ac-Dc, Medical, 12V, 13.9A; Power Supply Approvals Xp Power
Type AC/DC Converter; 1 DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 12V - PSD-A40W12 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.5 volts
View Details
3590-Series - 3590-1D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details