XP Power ECE05 Series AC-DC Power Supply ECE05US03

Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet
Description
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ECE05 Series AC-DC Power Supply - ECE05US03 - XP Power
Sunnyvale, CA, USA
ECE05 Series AC-DC Power Supply
ECE05US03
ECE05 Series AC-DC Power Supply ECE05US03
• 5-10 Watts • Ultra Compact Size • Encapsulated PCB Mount • <0.3 W No Load Input Power • Peak Load Capability • 3 Year Warranty

• 5-10 Watts
• Ultra Compact Size
• Encapsulated PCB Mount
• <0.3 W No Load Input Power
• Peak Load Capability
• 3 Year Warranty

Supplier's Site Datasheet
AC DC Converters - 1470-1107-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-1107-ND
AC DC Converters 1470-1107-ND
Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Enclosed AC DC Converters 1 Output 3.3V 1.51A 85 ~ 264 VAC, 120 ~ 370 VDC Input

Buy Now Datasheet
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 3.3 V, 1.51 A Rohs Compliant Xp Power - 94T3092 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 3.3 V, 1.51 A Rohs Compliant Xp Power
94T3092
Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 3.3 V, 1.51 A Rohs Compliant Xp Power 94T3092
AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 3.3 V, 1.51 A RoHS Compliant: Yes

AC/DC PCB Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 3.3 V, 1.51 A RoHS Compliant: Yes

Supplier's Site
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1.51A, 3.3V; Power Supply Approvals Xp Power - 89T3512 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1.51A, 3.3V; Power Supply Approvals Xp Power
89T3512
Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1.51A, 3.3V; Power Supply Approvals Xp Power 89T3512
AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 1.51A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.51A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

AC-DC CONVERTER, PCB MOUNT, 1 O/P, 5W, 1.51A, 3.3V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:5W; Output Voltage - Output 1:3.3V; Output Current - Output 1:1.51A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - AC DC Converters - ECE05US03 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - AC DC Converters
ECE05US03
Power Supplies - Board Mount - AC DC Converters ECE05US03
AC/DC CONVERTER 3.3V 5W

AC/DC CONVERTER 3.3V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number ECE05US03 1470-1107-ND 94T3092 89T3512 ECE05US03
Product Name ECE05 Series AC-DC Power Supply AC DC Converters Ac/dc Pcb Mount Power Supply, Compact, Fixed, 85 V, 264 V, 5 W, 3.3 V, 1.51 A Rohs Compliant Xp Power Ac-Dc Converter, Pcb Mount, 1 O/p, 5W, 1.51A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - AC DC Converters
Type DC Power Supply AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data