XP Power CCM250 Series DC Power Supply CCM250PS36

Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet
Description
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCM250 Series DC Power Supply - CCM250PS36 - XP Power
Sunnyvale, CA, USA
CCM250 Series DC Power Supply
CCM250PS36
CCM250 Series DC Power Supply CCM250PS36
• 250 Watts • 300 W Peak Rating 500 ms • Very High Efficiency up to 95% • Class B Conducted & Radiated Emissions • 80 - 275 VAC Operation • IT, Industrial & Medical Approvals

• 250 Watts
• 300 W Peak Rating 500 ms
• Very High Efficiency up to 95%
• Class B Conducted & Radiated Emissions
• 80 - 275 VAC Operation
• IT, Industrial & Medical Approvals

Supplier's Site Datasheet
AC DC Converters - 1470-4429-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4429-ND
AC DC Converters 1470-4429-ND
Open Frame AC DC Converters 1 Output 36V 6.9A 80 ~ 275 VAC Input

Open Frame AC DC Converters 1 Output 36V 6.9A 80 ~ 275 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power - 37AC0544 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power
37AC0544
Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power 37AC0544
POWER SUPPLY, MEDICAL, AC-DC, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 36V, 6.9A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 275V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCM250PS36 1470-4429-ND 37AC0544
Product Name CCM250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 36V, 6.9A; Power Supply Approvals Xp Power
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Applications Instrumentation, Industrial
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
LN-Series - LN005NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers