XP Power DDC15 Series DC-DC Power Converter DDC1524S03

Description
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet
Description
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DDC15 Series DC-DC Power Converter - DDC1524S03 - XP Power
Sunnyvale, CA, USA
DDC15 Series DC-DC Power Converter
DDC1524S03
DDC15 Series DC-DC Power Converter DDC1524S03
4:1 DC Input Range 3.3 V to 24 DC Outputs Low Profile Design Ambient Operation from -40 °C to +70 °C 1500 VDC Isolation Class B Conducted and Radiated Emissions High Efficiency – Up to 85% 3 Year Warranty The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.
  • 4:1 DC Input Range
  • 3.3 V to 24 DC Outputs
  • Low Profile Design
  • Ambient Operation from -40 °C to +70 °C
  • 1500 VDC Isolation
  • Class B Conducted and Radiated Emissions
  • High Efficiency – Up to 85%
  • 3 Year Warranty

The DDC series is a range of DIN Rail mounting DC/DC converters designed to offer additional voltages in AC input DIN Rail power systems, provide isolated outputs & noise immunity or support battery powered or battery backed applications. With a 4:1 wide input range the DDC series converters can be supplied by both a 12V or 24V nominal input and offer output voltages between 5VDC and 24VDC.

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-2827-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-2827-ND
Industrial, DIN Rail Power Supplies 1470-2827-ND
DC/DC DIN RAIL SUPPLY 3.3V 11.5W

DC/DC DIN RAIL SUPPLY 3.3V 11.5W

Buy Now Datasheet
Dc-Dc Converter, 3.3V, 3.5A; Power Supply Approvals Xp Power - 44Y5338 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V, 3.5A; Power Supply Approvals Xp Power
44Y5338
Dc-Dc Converter, 3.3V, 3.5A; Power Supply Approvals Xp Power 44Y5338
DC-DC CONVERTER, 3.3V, 3.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:11.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-; Width:18mm RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V, 3.5A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:11.5W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:3.5A; Output Voltage - Output 2:-; Width:18mm RoHS Compliant: Yes

Supplier's Site Datasheet
Dc/dc Converter, Din Rail, Fixed, 1, 11.5 W, 3.3 V, 3.5 A Rohs Compliant Xp Power - 50Y1879 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Din Rail, Fixed, 1, 11.5 W, 3.3 V, 3.5 A Rohs Compliant Xp Power
50Y1879
Dc/dc Converter, Din Rail, Fixed, 1, 11.5 W, 3.3 V, 3.5 A Rohs Compliant Xp Power 50Y1879
DC/DC Converter, DIN Rail, Fixed, 1, 11.5 W, 3.3 V, 3.5 A RoHS Compliant: Yes

DC/DC Converter, DIN Rail, Fixed, 1, 11.5 W, 3.3 V, 3.5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DDC1524S03 1470-2827-ND 44Y5338 50Y1879
Product Name DDC15 Series DC-DC Power Converter Industrial, DIN Rail Power Supplies Dc-Dc Converter, 3.3V, 3.5A; Power Supply Approvals Xp Power Dc/dc Converter, Din Rail, Fixed, 1, 11.5 W, 3.3 V, 3.5 A Rohs Compliant Xp Power
Type DC-DC Converter 1 DC-DC Converter DC-DC Converter
Form Factor DIN Rail
Applications Instrumentation
Features Overload Protection, Overvoltage Protection
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-PSD-6015-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 50 C (-4 to 122 F)
DC Output Current 4 amps
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3305-II 3Ch Linear DC Power Supply - UTP3305-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details