XP Power DC DC Converters E50

Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 600µA 0.7V - 15V Input
Request a Quote Datasheet
Description
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 600µA 0.7V - 15V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3995-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3995-ND
DC DC Converters 1470-3995-ND
High Voltage - Isolated Module DC DC Converter 1 Output 5000V 600µA 0.7V - 15V Input

High Voltage - Isolated Module DC DC Converter 1 Output 5000V 600µA 0.7V - 15V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - E50
869991-E50
Power Supplies Board Mount DCDC Converters - E50 869991-E50
Manufacturer: XP Power Win Source Part Number: 869991-E50 Series: XP EMCO - E (3W) Operating Temperature Range: -10°C ~ 60°C Features: High Voltage - Isolated Module DC DC Converter Output 5000V - - 600µA 0V - 15V Input Package: 5-DIP Module Package: Bulk Mounting: Through Hole Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8504.40.9580 Other Part Number: 1470-3995, E50-ND, Q10348146

Manufacturer: XP Power
Win Source Part Number: 869991-E50
Series: XP EMCO - E (3W)
Operating Temperature Range: -10°C ~ 60°C
Features: High Voltage - Isolated Module DC DC Converter Output 5000V - - 600µA 0V - 15V Input
Package: 5-DIP Module
Package: Bulk
Mounting: Through Hole
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8504.40.9580
Other Part Number: 1470-3995, E50-ND, Q10348146

Buy Now Datasheet
Dc-Dc Converter, 600Ua, 5Kv, 3W; High Voltage Power Supply Type Xp Power - 13AC9709 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 600Ua, 5Kv, 3W; High Voltage Power Supply Type Xp Power
13AC9709
Dc-Dc Converter, 600Ua, 5Kv, 3W; High Voltage Power Supply Type Xp Power 13AC9709
DC-DC CONVERTER, 600UA, 5KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:600µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

DC-DC CONVERTER, 600UA, 5KV, 3W; High Voltage Power Supply Type:Proportional; Polarity:Positive Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:3W; Output Current Max:600µA; Power Supply Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - E50 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
E50
Power Supplies - Board Mount - DC DC Converters E50
DC DC CONVERTER 5000V 3W

DC DC CONVERTER 5000V 3W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 1470-3995-ND 869991-E50 13AC9709 E50
Product Name DC DC Converters Power Supplies Board Mount DCDC Converters - E50 Dc-Dc Converter, 600Ua, 5Kv, 3W; High Voltage Power Supply Type Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount Board Mount
Operating Temperature -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F) -10 to 60 C (14 to 140 F)
DC Input Voltage 0.7 to 15.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 100W 18V C14 Power DIN 4 Pin (Medical use) - 96PSA-A100W18D4-M3 - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Form Factor DIN Rail
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers