XP Power CCH400/600 Series AC-DC Power Supply CCH600PS48

Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet
Description
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CCH400/600 Series AC-DC Power Supply - CCH600PS48 - XP Power
Sunnyvale, CA, USA
CCH400/600 Series AC-DC Power Supply
CCH600PS48
CCH400/600 Series AC-DC Power Supply CCH600PS48
This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

This AC-DC single output product family, fitted with a 5 V standby rail and interface signals also features efficiencies in excess of 90%. The discrete design of the CCH allows for all heat dissipating components to be connected to the baseplate, optimising efficiency and resulting in a very compact 8.4" (214 mm) x 4" (102 mm) x 1.69" (43 mm) package and smaller heatsinking requirements. The addition of MIL-STD-461 EMC and MIL-STD-810 shock and vibration requirements mean that the product is suitable not only for a wide range of Industrial equipment but can also be used in Military COTS applications.

Supplier's Site Datasheet
AC DC Converters - 1470-4420-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4420-ND
AC DC Converters 1470-4420-ND
Enclosed AC DC Converters 1 Output 48V 12.5A 90 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 48V 12.5A 90 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 48V, 12.5A; No. Of Outputs Xp Power - 34AC1419 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 12.5A; No. Of Outputs Xp Power
34AC1419
Power Supply, Ac-Dc, 48V, 12.5A; No. Of Outputs Xp Power 34AC1419
POWER SUPPLY, AC-DC, 48V, 12.5A; No. of Outputs:1Outputs; Output Power Max:603W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 12.5A; No. of Outputs:1Outputs; Output Power Max:603W; Output Voltage - Output 1:48V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CCH600PS48 1470-4420-ND 34AC1419
Product Name CCH400/600 Series AC-DC Power Supply AC DC Converters Power Supply, Ac-Dc, 48V, 12.5A; No. Of Outputs Xp Power
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Applications Instrumentation, Military
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 85 C (-40 to 185 F)
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-450W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
Features Weatherproof
DC Output Voltage 12.0 volts
View Details
Power Supplies - 5000009379-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 0.3000 amps
View Details
AC/DC Adapters - 6689220 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Australia/china, european plug, uk, us/japan
View Details