XP Power DC DC Converters DTJ1524S05

Description
Enclosed DC DC Converter 1 Output 5V 3A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 5V 3A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTJ1524S05-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTJ1524S05-ND
DC DC Converters 1470-DTJ1524S05-ND
Enclosed DC DC Converter 1 Output 5V 3A 36V Input

Enclosed DC DC Converter 1 Output 5V 3A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power - 07AH2428 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power
07AH2428
Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power 07AH2428
DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 3A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 5V, 3A Rohs Compliant Xp Power - 39AH0574 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 3A Rohs Compliant Xp Power
39AH0574
Dc-Dc Converter, 5V, 3A Rohs Compliant Xp Power 39AH0574
DC-DC CONVERTER, 5V, 3A ROHS COMPLIANT: YES

DC-DC CONVERTER, 5V, 3A ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTJ1524S05-ND 07AH2428 39AH0574
Product Name DC DC Converters Dc-Dc Converter, 5V, 3A; Power Supply Approvals Xp Power Dc-Dc Converter, 5V, 3A Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 3 amps 3 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - 5699959-41 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 200 watts
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details