XP Power DC DC Converters DTE2024S12

Description
Enclosed DC DC Converter 1 Output 12V 1.67A 36V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 1.67A 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3356-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3356-ND
DC DC Converters 1470-3356-ND
Enclosed DC DC Converter 1 Output 12V 1.67A 36V Input

Enclosed DC DC Converter 1 Output 12V 1.67A 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power - 99Y0815 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power
99Y0815
Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power 99Y0815
DC-DC CONVERTER, 12V, 1.67A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; No. of Outputs:1 Output; Output Power Max:20W; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; OutputRoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power - 77Y4555 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
77Y4555
Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power 77Y4555
DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 1.67A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3356-ND 99Y0815 77Y4555
Product Name DC DC Converters Dc-Dc Converter, 12V, 1.67A; No. Of Outputs Xp Power Dc-Dc Converter, 12V, 1.67A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 1.67 amps 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-24024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
2 suppliers
80 PLUS Gold PS/2 ATX 3.1 850W Power Supply - IPS-X62A850W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details