XP Power DC DC Converters DTE1048D12

Description
Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-DTE1048D12-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-DTE1048D12-ND
DC DC Converters 1470-DTE1048D12-ND
Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 75V Input

Enclosed DC DC Converter 2 Output 12V -12V 416mA, 416mA 75V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power - 28AH0893 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power
28AH0893
Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power 28AH0893
DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:34mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 10W; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:416mA; Output Voltage - Output 2:-12V; Width:34mm RoHS Compliant: Yes

Supplier's Site
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power - 39AH0564 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power
39AH0564
Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power 39AH0564
DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

DC-DC CONVERTER, 2 O/P, 10W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-DTE1048D12-ND 28AH0893 39AH0564
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 10W; Power Supply Approvals Xp Power Dc-Dc Converter, 2 O/p, 10W Rohs Compliant Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Operating Temperature -40 to 105 C (-40 to 221 F)
DC Output Current 0.4160 amps 0.4160 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Modular Redundant Systems, Linear Regulated -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details