XP Power DC DC Converters CA12N

Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 11.5V - 15.5V Input
Request a Quote Datasheet
Description
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 11.5V - 15.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3271-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3271-ND
DC DC Converters 1470-3271-ND
High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 11.5V - 15.5V Input

High Voltage - Non-Isolated Module DC DC Converter 1 Output -1250V 800µA 11.5V - 15.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - CA12N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CA12N
Power Supplies - Board Mount - DC DC Converters CA12N
DC DC CONVERTER -1250V 1W

DC DC CONVERTER -1250V 1W

Supplier's Site
Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power - 78Y6054 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power
78Y6054
Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power 78Y6054
DC-DC CONVERTER, 1 O/P, -1.25KV, 800UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:800µA; Output Voltage Min:0V RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, -1.25KV, 800UA; High Voltage Power Supply Type:Regulated; Polarity:Negative Output; DC / DC Converter Output Type:Fixed, Adjustable; Power Rating:1W; Output Current Max:800µA; Output Voltage Min:0V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1470-3271-ND CA12N 78Y6054
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 1 O/p, -1.25Kv, 800Ua; High Voltage Power Supply Type Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -10 to 50 C (14 to 122 F) -10 to 50 C (14 to 122 F)
DC Input Voltage 11.5 to 15.5 volts
Technology Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psbe-10750-40-3u-27489 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 40 amps
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Space Products - ARA10015D - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details