XP Power DNR Series DC Power Supply DNR18US05

Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet
Description
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DNR Series DC Power Supply - DNR18US05 - XP Power
Sunnyvale, CA, USA
DNR Series DC Power Supply
DNR18US05
DNR Series DC Power Supply DNR18US05
• High Efficiency • Rugged Design for Industrial Applications • Wide Adjustment Range • DC OK 24 V Models • Optional Parallel Function • Connector Options • Full Power to 60 ˚C

• High Efficiency
• Rugged Design for Industrial Applications
• Wide Adjustment Range
• DC OK 24 V Models
• Optional Parallel Function
• Connector Options
• Full Power to 60 ˚C

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 1470-1091-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
1470-1091-ND
Industrial, DIN Rail Power Supplies 1470-1091-ND
AC/DC DIN RAIL SUPPLY 5V 18W

AC/DC DIN RAIL SUPPLY 5V 18W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power - 19P1920 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power
19P1920
Ac-Dc Converter, Din Rail, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power 19P1920
AC-DC CONVERTER, DIN RAIL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; External Depth:115mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 15W, 3A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; External Depth:115mmRoHS Compliant: Yes

Supplier's Site
Psu, Din Rail, 18W, 5V; No. Of Outputs Xp Power - 53M6055 - Newark, An Avnet Company
Chicago, IL, United States
Psu, Din Rail, 18W, 5V; No. Of Outputs Xp Power
53M6055
Psu, Din Rail, 18W, 5V; No. Of Outputs Xp Power 53M6055
PSU, DIN RAIL, 18W, 5V; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

PSU, DIN RAIL, 18W, 5V; No. of Outputs:1 Output; Output Power Max:15W; Output Voltage - Output 1:5VDC; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DNR18US05 1470-1091-ND 19P1920 53M6055
Product Name DNR Series DC Power Supply Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 15W, 3A, 5V; Power Supply Approvals Xp Power Psu, Din Rail, 18W, 5V; No. Of Outputs Xp Power
Type DC Power Supply 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Applications Instrumentation
Operating Temperature -10 to 70 C (14 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount AC to DC 100-240V 150W 12V - 96PSO-A150W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
RD-Series - RD005RIP025 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 1.25E-4 to 2.50E-4 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details