XP Power CHD250 Series DC Power Supply CHD250PS24

Description
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.
Request a Quote Datasheet
Description
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CHD250 Series DC Power Supply - CHD250PS24 - XP Power
Sunnyvale, CA, USA
CHD250 Series DC Power Supply
CHD250PS24
CHD250 Series DC Power Supply CHD250PS24
The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.

The universal AC input CHD250 provides 250W of convection cooled output power in a 3” x 5” industry standard package, over the temperature range -20°C to +50°C with derating to +70°C. Approved for IT and Medical and with a feature set including a 5V standby output, <0.5W input power when in standby mode, power fail and inhibit signals the CHD250 is ideal for a wide range of applications where fan cooling is not desirable.

Supplier's Site Datasheet
AC DC Converters - 1470-4433-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
1470-4433-ND
AC DC Converters 1470-4433-ND
Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input

Open Frame AC DC Converters 1 Output 24V 10.4A 80 ~ 264 VAC Input

Buy Now Datasheet
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power - 37AC0548 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
37AC0548
Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power 37AC0548
POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 24V, 10.4A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):250W; Input Voltage VAC:80V AC to 264V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CHD250PS24 1470-4433-ND 37AC0548
Product Name CHD250 Series DC Power Supply AC DC Converters Power Supply, Medical, Ac-Dc, 24V, 10.4A; Power Supply Approvals Xp Power
Type DC Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Circuit Board Assembly; Open Frame Open Frame
Applications Instrumentation
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details