XP Power DC DC Converters DTE4048S12

Description
Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Request a Quote Datasheet
Description
Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 1470-3369-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-3369-ND
DC DC Converters 1470-3369-ND
Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input

Enclosed DC DC Converter 1 Output 12V 3.33A 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power - 77Y4580 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
77Y4580
Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power 77Y4580
DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 3.33A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:40W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:3.33A; Output Voltage - Output 2:-; Width:54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1470-3369-ND 77Y4580
Product Name DC DC Converters Dc-Dc Converter, 12V, 3.33A; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 3.33 amps 3.33 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 102A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details