Texas Instruments LMV7231 Hex Window Comparator with 1.5% Precision and 400mV Reference LMV7231SQX/NOPB

Description
Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125
Request a Quote Datasheet
Description
Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LMV7231 Hex Window Comparator with 1.5% Precision and 400mV Reference - LMV7231SQX/NOPB - Texas Instruments
Dallas, TX, United States
LMV7231 Hex Window Comparator with 1.5% Precision and 400mV Reference
LMV7231SQX/NOPB
LMV7231 Hex Window Comparator with 1.5% Precision and 400mV Reference LMV7231SQX/NOPB
Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125

Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125

Buy Now Datasheet
Linear - Linear - Comparators - LMV7231SQX/NOPB - 779574-LMV7231SQX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LMV7231SQX/NOPB
779574-LMV7231SQX/NOPB
Linear - Linear - Comparators - LMV7231SQX/NOPB 779574-LMV7231SQX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779574-LMV7231SQX/NO PB Packaging: Reel package Type: Window Operating Temperature Range: -40°C ~ 125°C Package: 24-WFQFN Exposed Pad Mounting: SMD Output Type: NMOS, Open-Drain Number of Elements: 6 Hysteresis: 8.8mV Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Dual Supply Voltage (±): 2.2 V ~ 5.5 V Maximum Quiescent Current: 60μA Current - Input Bias (Maximum): 0.005μA @ 5.5V Propagation Delay (Maximum): 7μs Alternative Parts (Cross-Reference): LMV7231SQ/NOPB; LMV7231SQE/NOPB; LMV7231SQX/NOPB; LMV7231SQ; Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779574-LMV7231SQX/NOPB
Packaging: Reel package
Type: Window
Operating Temperature Range: -40°C ~ 125°C
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Output Type: NMOS, Open-Drain
Number of Elements: 6
Hysteresis: 8.8mV
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Dual Supply Voltage (±): 2.2 V ~ 5.5 V
Maximum Quiescent Current: 60μA
Current - Input Bias (Maximum): 0.005μA @ 5.5V
Propagation Delay (Maximum): 7μs
Alternative Parts (Cross-Reference): LMV7231SQ/NOPB; LMV7231SQE/NOPB; LMV7231SQX/NOPB; LMV7231SQ;
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Linear Comparator IC
692-LMV7231SQX/NOPB
Linear Comparator IC 692-LMV7231SQX/NOPB
IC COMPARATOR 6 WINDW 24WQFN Product overview: LMV7231SQX/NOPB from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7231SQX/NOPB can be used for catalog matching and distributor lookup.

IC COMPARATOR 6 WINDW 24WQFN Product overview: LMV7231SQX/NOPB from National Semiconductor is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV7231SQX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LMV7231SQX/NOPB - Rochester Electronics
Newburyport, MA, United States
Comparator, 6 Func, PQCC24

Comparator, 6 Func, PQCC24

Supplier's Site Datasheet
Linear - Comparators - LMV7231SQX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LMV7231SQX/NOPB
Linear - Comparators LMV7231SQX/NOPB
IC COMP HEX WINDOW W/REF 24WQFN

IC COMP HEX WINDOW W/REF 24WQFN

Supplier's Site Datasheet
Comparators - LMV7231SQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV7231SQX/NOPB
Comparators LMV7231SQX/NOPB
Comparator Window NMOS, Open-Drain 24-WQFN (4x4)

Comparator Window NMOS, Open-Drain 24-WQFN (4x4)

Buy Now
Comparators - LMV7231SQX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LMV7231SQX/NOPB
Comparators LMV7231SQX/NOPB
Comparator Window NMOS, Open-Drain 24-WQFN (4x4)

Comparator Window NMOS, Open-Drain 24-WQFN (4x4)

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LMV7231SQX/NOPB
Analog Comparators LMV7231SQX/NOPB
Analog Comparators Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125

Analog Comparators Hex Window Comparator with 1.5% Precision and 400mV Reference 24-WQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators Operational Amplifiers
Product Number LMV7231SQX/NOPB 779574-LMV7231SQX/NOPB 692-LMV7231SQX/NOPB LMV7231SQX/NOPB LMV7231SQX/NOPB LMV7231SQX/NOPB LMV7231SQX/NOPB
Product Name LMV7231 Hex Window Comparator with 1.5% Precision and 400mV Reference Linear - Linear - Comparators - LMV7231SQX/NOPB Linear Comparator IC Linear - Comparators Comparators Analog Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.2 to 5.5 volts
VOS 6 millivolts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data