Quad General Purpose, Low Voltage, Tiny Pack Comparator 14-TSSOP -40 to 85
Comparator, 4 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO14
Comparator, 4 Func, 7000uV Offset-Max, 450ns Response Time, BICMOS, PDSO14
Quad Comparator, Low Voltage, 2.7-5V, 300uA, 84mA, 600ns, TSSOP Product overview: LMV339MT from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 300uA, 84mA, TSSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Quad, 5V, 300uA, 84mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV339MT can be used for catalog matching and distributor lookup.
IC COMP TINY QUAD LOW V 14-TSSOP
Comparator General Purpose CMOS, Open-Collector, TTL 14-TSSOP
Analog Comparators Quad General Purpose, Low Voltage, Tiny Pack Comparator 14-TSSOP -40 to 85
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV339MT | LMV339MT | 692-LMV339MT | LMV339MT | LMV339MT | LMV339MT |
| Product Name | LMV339-N Quad General Purpose, Low Voltage, Tiny Pack Comparator | Quad 5V 300uA 84mA Linear Comparator IC | Linear - Comparators | Comparators | Analog Comparators | |
| Supply Voltage (VS) | 2.7 to 5.5 volts | 3 volts | ||||
| VOS | 7 millivolts | 7 millivolts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Logic Output | Open Collector, Open Drain |