Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1202244-LMV762MMX
Packaging: Tape and Reel
Type: Use For General
Mounting Style: SMD
Output Type: Push-Pull
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-TSSOP, 8-MSOP
Voltage - Input Offset (Maximum): 0.2mV at 5V
Current - Input Bias (Maximum): 50pA at 5V
Propagation Delay (Maximum): 225ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: LMV762
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2.7V ~ 5V
Current - Quiescent (Maximum): 700μA
CMRR, PSRR: 100dB CMRR, 110dB PSRR
Dual High-Speed Precision Comparator, 2.7-5V, 225ns, 100dB CMRR, VSSOP Product overview: LMV762MMX from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LMV762MMX can be used for catalog matching and distributor lookup.
Comparator General Purpose Push-Pull 8-VSSOP
IC COMP PREC W/P-POP LV 8VSSOP
Analog Comparators Low Voltage, Precision Comparator with Push-Pull Output 8-VSSOP -40 to 125
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers |
| Product Number | LMV762MMX | 1202244-LMV762MMX | 692-LMV762MMX | LMV762MMX | LMV762MMX | LMV762MMX |
| Product Name | LMV762 Low Voltage, Precision Comparator with Push-Pull Output | Linear - Linear - Comparators - LMV762MMX | Dual 5V Linear Comparator IC | Comparators | Linear - Comparators | Analog Comparators |
| Supply Voltage (VS) | 2.7 to 5 volts | 2.7 to 5 volts | 2.7 to 5 volts | |||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Logic Output | Push-Pull | Push-Pull |