Octal Magnitude Comparators 24-SOIC 0 to 70 Product overview: SN74AS885DWR from Texas Instruments is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-SN74AS885DWR can be used for catalog matching and distributor lookup.
Win Source Part Number: 1259087-SN74AS885DWR
Category: Integrated Circuits (ICs)>Logic - Comparators
Series: 74AS
Type: Magnitude Comparator
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 2mA, 20mA
Max Propagation Delay @ V, Max CL: 17.5ns @ 5V, 50pF
Output: Active High
Number of Bits: 8
Output Function: A B
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-6383-2,SN74AS885
Base Product Number: SN74AS8
Product Status: Obsolete
Magnitude Comparator Bit Active High Output AB 24-SOIC
IC COMPARATOR MAGNITUDE 24SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-SN74AS885DWR | 1259087-SN74AS885DWR | SN74AS885DWR | SN74AS885DWR |
| Product Name | SOIC Linear Comparator IC | Integrated Circuits (ICs) - Logic - Comparators | Comparators | Logic - Comparators |
| RoHS Compliant | RoHS | RoHS |